Status: | Unknown |
---|---|
Series: | PBA Series |
RoHS: | Unknown |
Product Range | PBA Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Wire Leaded |
Contact Current Max | 200mA |
Contact Voltage AC Max | 6V |
Switch Operation | Momentary Spring Return |
Operating Force | 6N |
Illumination Colour | - |
Contact Voltage DC Max | 6V |
SVHC | No SVHC (15-Jan-2018) |
Vandal Resistant Sw, Spst, 0.2A, 6V | Newark Electronics |
VANDAL RESISTANT SW, SPST, 0.2A, 6V | element14 |
Where can I find additional details, specifications and documents for a PBAR1AFB000MX?
Additional datasheets, footprints and schematics for PBAR1AFB000MX are listed on our Part Details page. You can also find images and similar parts to PBAR1AFB000MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PBAR1AFB000MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PBAR1AFB000MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PBAR1AFB000MX fall under?
The PBAR1AFB000MX is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to PBAR1AFB000MX when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PBAR1AFB000MX you can contact the distributor directly for product support, shipping queries etc.
Is the PBAR1AFB000MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PBAR1AFB000MX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PBAR1AFB000MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PBAR1AFB000MX often in real-time on the comparison pages.
What if I can't find stock of PBAR1AFB000MX?
You can fill out our help required form which you can use to request a quote for PBAR1AFB000MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.