PB6B2FM5M1CAL05Y500 TE Connectivity Parts by TE Connectivity

PB SW SPST 0.4A 32V YEL WIRE LEADED

Status: Unknown
Series: PB6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.17

Distributor Stock
Logo for Farnell
Farnell
from US$6.64
95
in stock
Buy Now
Logo for RS
RS
from US$7.39
96
in stock
Buy Now
Logo for element14
element14
from US$6.42
95
in stock
Buy Now
Logo for TE Store
TE Store
from US$12.81
95
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.17
-
Buy Now

Specifications

Switch Operation Off-(On)
Illumination Colour Yellow
Product Range PB6 Series
Pushbutton Actuator Style Flat
Contact Configuration SPST
Switch Terminals Wire Leaded
Contact Current Max 400mA
Contact Voltage AC Nom 32V
Contact Voltage DC Nom -
IP Rating IP68
SVHC Lead (27-Jun-2018)

Alternative Descriptions

Pushbutton Switch OFF/ON FC YLW M1 TERM | RS
PB OFF/ON FC YLW M1 TERM YLW LED IP68 50 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: PB6B2FM5M1CAL05Y500 | Internal Number: 1-2329389-3 | TE Connectivity | TE Store
PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED | Farnell
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PB6B2FM5M1CAL05Y500?

Additional datasheets, footprints and schematics for PB6B2FM5M1CAL05Y500 are listed on our Part Details page. You can also find images and similar parts to PB6B2FM5M1CAL05Y500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PB6B2FM5M1CAL05Y500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB6B2FM5M1CAL05Y500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PB6B2FM5M1CAL05Y500 fall under?

The PB6B2FM5M1CAL05Y500 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to PB6B2FM5M1CAL05Y500 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PB6B2FM5M1CAL05Y500 you can contact the distributor directly for product support, shipping queries etc.

Is the PB6B2FM5M1CAL05Y500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PB6B2FM5M1CAL05Y500 have stock available?

Authorised distributors including RS, element14, TE Store, Farnell and Newark Electronics have stock available or on a lead time for PB6B2FM5M1CAL05Y500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PB6B2FM5M1CAL05Y500 often in real-time on the comparison pages.

What if I can't find stock of PB6B2FM5M1CAL05Y500?

You can fill out our help required form which you can use to request a quote for PB6B2FM5M1CAL05Y500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay