PB6B2FM5M1CAL03S500 Part Information

Details for PB6B2FM5M1CAL03S500 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Switch Operation Off-(On)
Illumination Colour Red
Product Range PB6 Series
Pushbutton Actuator Style Flat
Contact Configuration SPST
Switch Terminals Wire Leaded
Contact Current Max 400mA
Contact Voltage AC Nom 32V
Contact Voltage DC Nom -
IP Rating IP68
SVHC Lead (27-Jun-2018)

Alternative Part Descriptions

  • PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes | Newark Electronics
  • PB OFF/ON FC YLW M1 TERM RED LED IP68 50 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Threaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: PB6B2FM5M1CAL03S500 | Internal Number: 1-2329388-2 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PB6B2FM5M1CAL03S500?

Additional datasheets, footprints and schematics for PB6B2FM5M1CAL03S500 are listed in our Part Details tab. You can also find the PB6B2FM5M1CAL03S500 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PB6B2FM5M1CAL03S500 in the Pricing & Inventory tab next to part details. You can view PB6B2FM5M1CAL03S500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PB6B2FM5M1CAL03S500 fall under?

The PB6B2FM5M1CAL03S500 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to PB6B2FM5M1CAL03S500 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PB6B2FM5M1CAL03S500 you can contact the distributor directly for product support, shipping queries etc.

Is the PB6B2FM5M1CAL03S500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PB6B2FM5M1CAL03S500 have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for PB6B2FM5M1CAL03S500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PB6B2FM5M1CAL03S500 often in real-time on the comparison pages.

What if I can't find stock of PB6B2FM5M1CAL03S500?

You can fill out our help required form which you can use to request a quote for PB6B2FM5M1CAL03S500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PB6B2FM5M1CAL03S500

Loading...
Loading Results for PB6B2FM5M1CAL03S500