Status: | Unknown |
---|---|
Series: | Gem III Series |
RoHS: | Compliant |
Product Range | Gem III Series |
---|---|
Voltage Rating | 440VAC |
Capacitor Terminals | Quick Connect, Snap-In |
Capacitance Tolerance | ± 6% |
Capacitor Case Style | Can |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Capacitor Motor Run 40/5Uf, 440V, 6%, Case | Newark Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a PB400Z050T440CA?
Additional datasheets, footprints and schematics for PB400Z050T440CA are listed on our Part Details page. You can also find images and similar parts to PB400Z050T440CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB400Z050T440CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB400Z050T440CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB400Z050T440CA fall under?
The PB400Z050T440CA is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PB400Z050T440CA when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB400Z050T440CA you can contact the distributor directly for product support, shipping queries etc.
Is the PB400Z050T440CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PB400Z050T440CA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PB400Z050T440CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB400Z050T440CA often in real-time on the comparison pages.
What if I can't find stock of PB400Z050T440CA?
You can fill out our help required form which you can use to request a quote for PB400Z050T440CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.