Status: | Unknown |
---|---|
Series: | Gem III Series |
RoHS: | Compliant |
Product Range | Gem III Series |
---|---|
Voltage Rating | 370VAC |
Capacitor Terminals | Quick Connect, Snap-In |
Capacitance Tolerance | ± 6% |
Capacitor Case Style | Can |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Capacitor, Polypro Metallized, Cap 35 uF, 5 uF, Tol 6%, 370 VAC, QC, Round | Genteq PB350Z050S370DA | RS Americas |
Capacitor Motor Run 35/5Uf, 370V, 6%, Case | Newark Electronics |
Where can I find additional details, specifications and documents for a PB350Z050S370DA?
Additional datasheets, footprints and schematics for PB350Z050S370DA are listed on our Part Details page. You can also find images and similar parts to PB350Z050S370DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB350Z050S370DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB350Z050S370DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB350Z050S370DA fall under?
The PB350Z050S370DA is listed under Passive Components > Capacitors > Multi Capacitance Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PB350Z050S370DA when available in the Multi Capacitance Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB350Z050S370DA you can contact the distributor directly for product support, shipping queries etc.
Is the PB350Z050S370DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PB350Z050S370DA have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for PB350Z050S370DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB350Z050S370DA often in real-time on the comparison pages.
What if I can't find stock of PB350Z050S370DA?
You can fill out our help required form which you can use to request a quote for PB350Z050S370DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.