| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.02
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1.96
|
850
in stock
|
Buy Now |
|
RS Americas
from US$1.69
|
467
in stock
|
Buy Now |
|
Future Electronics
from US$1.23
|
0
in stock
|
Buy Now |
|
TME
from US$1.56
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.57
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$1.61
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.02
|
0
in stock
|
Buy Now |
| Buy Now |
| Pushbutton Sw, Spst, 15A, 250Vac | Newark Electronics |
| PUSHBUTTON SWITCH, SPST (ON)-OFF, BLACK CAP, 15A @ 250 VAC, 0.187" QC | RS Americas |
| PB1973 Series 15 A SPST Black Rectangular Button Panel Mount Pushbutton Switch | Future Electronics |
| Switch: push-button | TME |
| Pushbutton Switch, StandardPanel Mount, Snap-In, SPST-NORectangular, Button | Relay Specialties |
| M197307 | Heilind Electronics |
Where can I find additional details, specifications and documents for a PB1973BBLKBLKEF0?
Additional datasheets, footprints and schematics for PB1973BBLKBLKEF0 are listed on our Part Details page. You can also find images and similar parts to PB1973BBLKBLKEF0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB1973BBLKBLKEF0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB1973BBLKBLKEF0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB1973BBLKBLKEF0 fall under?
The PB1973BBLKBLKEF0 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PB1973BBLKBLKEF0 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB1973BBLKBLKEF0 you can contact the distributor directly for product support, shipping queries etc.
Is the PB1973BBLKBLKEF0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB1973BBLKBLKEF0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, TME and Relay Specialties have stock available or on a lead time for PB1973BBLKBLKEF0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB1973BBLKBLKEF0 often in real-time on the comparison pages.
What if I can't find stock of PB1973BBLKBLKEF0?
You can fill out our help required form which you can use to request a quote for PB1973BBLKBLKEF0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.