PB-4C4 Process Controllers, Programmers & Indicators by Crydom

MOUNTING BOARD, 4-CH, I/O MODULE, 24VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$122.51

Distributor Stock
Logo for Newark
Newark
from US$240.29
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$160.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$122.51
-
Buy Now
Logo for Sager
Sager
from US$130.51
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

No. of Modules 4
Supply Voltage VDC 24V

Alternative Descriptions

Mounting Board, 4-Ch, I/O Module, 24Vdc | Newark Electronics
MOUNTG BOARD FOR DIGITAL I/O M | TTI Europe
Relay Sockets & Hardware DIGITAL I/O MODULE MTG BOARD | Sager
I/O Mounting Board | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PB-4C4?

Additional datasheets, footprints and schematics for PB-4C4 are listed on our Part Details page. You can also find images and similar parts to PB-4C4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PB-4C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB-4C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PB-4C4 fall under?

The PB-4C4 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.

Can I view similar or alternative parts?

You can view similar parts to PB-4C4 when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PB-4C4 you can contact the distributor directly for product support, shipping queries etc.

Is the PB-4C4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PB-4C4 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for PB-4C4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PB-4C4 often in real-time on the comparison pages.

What if I can't find stock of PB-4C4?

You can fill out our help required form which you can use to request a quote for PB-4C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay