PAS69278P-30D43F Laird Technologies Parts by Laird Technologies

MIMO ANTENNA 1.71-2.7GHZ 9.7DBI

Status: Unknown
Series: PAS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$198.89

Distributor Stock
Logo for Farnell
Farnell
from US$231.26
No stock
Buy Now
Logo for RS
RS
from US$288.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$226.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$198.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$244.48
-
Buy Now
Logo for element14
element14
from US$262.80
-
Buy Now
Logo for Sager
Sager
from US$204.50
-
Buy Now

Specifications

Antenna Type MIMO
Frequency Min 1.71GHz
Frequency Max 2.7GHz
Antenna Mounting Pole (Mast) or Wall
Gain 9.7dBi
VSWR 1.8
Input Power 50W
Input Impedance 50ohm
Antenna Polarisation Slant
Product Range PAS Series
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PAS69278P-30D43F?

Additional datasheets, footprints and schematics for PAS69278P-30D43F are listed on our Part Details page. You can also find images and similar parts to PAS69278P-30D43F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PAS69278P-30D43F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAS69278P-30D43F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PAS69278P-30D43F fall under?

The PAS69278P-30D43F is listed under Laird Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to PAS69278P-30D43F when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PAS69278P-30D43F you can contact the distributor directly for product support, shipping queries etc.

Is the PAS69278P-30D43F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PAS69278P-30D43F have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PAS69278P-30D43F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PAS69278P-30D43F often in real-time on the comparison pages.

What if I can't find stock of PAS69278P-30D43F?

You can fill out our help required form which you can use to request a quote for PAS69278P-30D43F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay