Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Compliant |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.62
|
No stock
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | LS Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 3.5mm |
Operating Temperature Min | -25°C |
ESR | 0.07ohm |
Diameter | 8mm |
RoHS Compliant | Yes |
Electric Double Layer Capacitor, 2.5V, 20% +Tol, 20% -Tol, 1000000Uf, Through Hole Mount |Taiyo Yuden PAS0815LS2R5105 | Newark Electronics |
Where can I find additional details, specifications and documents for a PAS0815LS2R5105.?
Additional datasheets, footprints and schematics for PAS0815LS2R5105. are listed on our Part Details page. You can also find images and similar parts to PAS0815LS2R5105. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAS0815LS2R5105. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAS0815LS2R5105. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAS0815LS2R5105. fall under?
The PAS0815LS2R5105. is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PAS0815LS2R5105. when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAS0815LS2R5105. you can contact the distributor directly for product support, shipping queries etc.
Is the PAS0815LS2R5105. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PAS0815LS2R5105. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PAS0815LS2R5105..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAS0815LS2R5105. often in real-time on the comparison pages.
What if I can't find stock of PAS0815LS2R5105.?
You can fill out our help required form which you can use to request a quote for PAS0815LS2R5105. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.