Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 315MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 4 Pin |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Saw Resonator, 315Mhz, Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a PARS315.00K04R?
Additional datasheets, footprints and schematics for PARS315.00K04R are listed on our Part Details page. You can also find images and similar parts to PARS315.00K04R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PARS315.00K04R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PARS315.00K04R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PARS315.00K04R fall under?
The PARS315.00K04R is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to PARS315.00K04R when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PARS315.00K04R you can contact the distributor directly for product support, shipping queries etc.
Is the PARS315.00K04R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PARS315.00K04R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PARS315.00K04R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PARS315.00K04R often in real-time on the comparison pages.
What if I can't find stock of PARS315.00K04R?
You can fill out our help required form which you can use to request a quote for PARS315.00K04R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.