Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
12,710
in stock
|
Buy Now | |
element14
from US$0.08
|
279,848
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
233,154
in stock
|
Buy Now | |
Farnell
from US$0.07
|
230,086
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
50,874
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
11,749
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
8,479
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
3,102
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,533
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,765
in stock
|
Buy Now | |
Conrad
from US$0.18
|
1,153
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
475
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4,000
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | PA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, HOUSING, RCPT, 5POS, 1ROW | element14 |
Conn, Housing, Rcpt, 5Pos, 2Mm | Newark Electronics |
PA5 POSITION HOUSING JST | Heilind Electronics |
PITCH2.0,3A (AWG#22)/PA CRIMP | TTI Europe |
5 way socket housing PA 2.0 | RS |
PA Series 2.0 mm 5 Crimp Position Socket | Future Electronics |
JST Crimp housing Receptacle / Socket 5 Positions 2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PAP-05V-S?
Additional datasheets, footprints and schematics for PAP-05V-S are listed on our Part Details page. You can also find images and similar parts to PAP-05V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAP-05V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAP-05V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAP-05V-S fall under?
The PAP-05V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAP-05V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAP-05V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PAP-05V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAP-05V-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for PAP-05V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAP-05V-S often in real-time on the comparison pages.
What if I can't find stock of PAP-05V-S?
You can fill out our help required form which you can use to request a quote for PAP-05V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.