Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,150
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
9,409
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,821
in stock
|
Buy Now | |
element14
from US$0.11
|
4,821
in stock
|
Buy Now | |
Farnell
from US$0.08
|
4,821
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,971
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,195
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now |
Product Range | PA Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 2mm |
For Use With | SPHD Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
PAL CONNECTOR-WIRE TO WIRE-CRIMP STYLE | Heilind Electronics |
Connector, Housing, Plug, 5Pos, Natural | Newark Electronics |
PA w to w housing 5 way | RS |
5 Position Wire To Wire PAL Connector | Future Electronics |
Where can I find additional details, specifications and documents for a PALR-05VF?
Additional datasheets, footprints and schematics for PALR-05VF are listed on our Part Details page. You can also find images and similar parts to PALR-05VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PALR-05VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PALR-05VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PALR-05VF fall under?
The PALR-05VF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to PALR-05VF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PALR-05VF you can contact the distributor directly for product support, shipping queries etc.
Is the PALR-05VF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PALR-05VF have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for PALR-05VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PALR-05VF often in real-time on the comparison pages.
What if I can't find stock of PALR-05VF?
You can fill out our help required form which you can use to request a quote for PALR-05VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.