Status: | Unknown |
---|---|
Series: | PAL Series |
RoHS: | Unknown |
Prices starting from US$83.87
Antenna Type | RFID |
---|---|
Operating Frequency | 928MHz |
Antenna Connector | N Connector |
Antenna Cable Length | - |
Transmit Power | 10W |
Antenna Polarisation | Left Hand Circular |
Gain | 9dBi |
Antenna Mounting | Panel |
Product Range | PAL Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a PAL90209H-FNF?
Additional datasheets, footprints and schematics for PAL90209H-FNF are listed on our Part Details page. You can also find images and similar parts to PAL90209H-FNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAL90209H-FNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAL90209H-FNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAL90209H-FNF fall under?
The PAL90209H-FNF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to PAL90209H-FNF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAL90209H-FNF you can contact the distributor directly for product support, shipping queries etc.
Is the PAL90209H-FNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAL90209H-FNF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PAL90209H-FNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAL90209H-FNF often in real-time on the comparison pages.
What if I can't find stock of PAL90209H-FNF?
You can fill out our help required form which you can use to request a quote for PAL90209H-FNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.