Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | PA Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Quick Connect |
Output Code | Hexadecimal |
Readout | 0 to 15 |
Contact Current Max | 1A |
Overall Height | 15mm |
RoHS Compliant | Yes |
Switch, Digital, Push Wheel, Hexadecimal | Newark Electronics |
Where can I find additional details, specifications and documents for a PAGA3100?
Additional datasheets, footprints and schematics for PAGA3100 are listed on our Part Details page. You can also find images and similar parts to PAGA3100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAGA3100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAGA3100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAGA3100 fall under?
The PAGA3100 is listed under Switches & Relays > Switches > Thumbwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to PAGA3100 when available in the Thumbwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAGA3100 you can contact the distributor directly for product support, shipping queries etc.
Is the PAGA3100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PAGA3100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PAGA3100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAGA3100 often in real-time on the comparison pages.
What if I can't find stock of PAGA3100?
You can fill out our help required form which you can use to request a quote for PAGA3100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.