Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
No. of Contacts | 4Contacts |
Connector Body Material | PSU (Polysulphone) Body |
RoHS Compliant | Yes |
Cable plug 4-way red | RS |
Circular Push Pull Connectors PLUG CDG 4 CTS | Sager |
Circular Connector, Plug, 4 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a PAG.M0.4GL.AC52R?
Additional datasheets, footprints and schematics for PAG.M0.4GL.AC52R are listed on our Part Details page. You can also find images and similar parts to PAG.M0.4GL.AC52R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAG.M0.4GL.AC52R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAG.M0.4GL.AC52R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAG.M0.4GL.AC52R fall under?
The PAG.M0.4GL.AC52R is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAG.M0.4GL.AC52R when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAG.M0.4GL.AC52R you can contact the distributor directly for product support, shipping queries etc.
Is the PAG.M0.4GL.AC52R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAG.M0.4GL.AC52R have stock available?
Authorised distributors including RS, Sager and Newark Electronics have stock available or on a lead time for PAG.M0.4GL.AC52R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAG.M0.4GL.AC52R often in real-time on the comparison pages.
What if I can't find stock of PAG.M0.4GL.AC52R?
You can fill out our help required form which you can use to request a quote for PAG.M0.4GL.AC52R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.