Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Switch Mounting | Panel Mount |
---|---|
Switch Terminals | Quick Connect |
Output Code | BCD Complement |
Readout | 0 to 9 |
Contact Current Max | 100mA |
Contact Resistance Max | 0.1ohm |
RoHS Compliant | Yes |
Switch Digital Push Wheel Bcd Complement | Newark Electronics |
Where can I find additional details, specifications and documents for a PAEA3000?
Additional datasheets, footprints and schematics for PAEA3000 are listed on our Part Details page. You can also find images and similar parts to PAEA3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAEA3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAEA3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAEA3000 fall under?
The PAEA3000 is listed under Switches & Relays > Switches > Thumbwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to PAEA3000 when available in the Thumbwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAEA3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PAEA3000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PAEA3000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PAEA3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAEA3000 often in real-time on the comparison pages.
What if I can't find stock of PAEA3000?
You can fill out our help required form which you can use to request a quote for PAEA3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.