Status: | Unknown |
---|---|
Series: | PAD Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Receptacle |
Product Range | PAD Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, HOUSING, RCPT, 22POS, 2ROW | Farnell |
Where can I find additional details, specifications and documents for a PADP-22V-1-S?
Additional datasheets, footprints and schematics for PADP-22V-1-S are listed on our Part Details page. You can also find images and similar parts to PADP-22V-1-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PADP-22V-1-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PADP-22V-1-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PADP-22V-1-S fall under?
The PADP-22V-1-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PADP-22V-1-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PADP-22V-1-S you can contact the distributor directly for product support, shipping queries etc.
Is the PADP-22V-1-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PADP-22V-1-S have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Farnell and element14 have stock available or on a lead time for PADP-22V-1-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PADP-22V-1-S often in real-time on the comparison pages.
What if I can't find stock of PADP-22V-1-S?
You can fill out our help required form which you can use to request a quote for PADP-22V-1-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.