Adhesive Type | Glue Stick |
---|---|
Pack Quantity | 6 |
Length | 100mm |
Diameter | 11mm |
Dispensing Method | Gun |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Glue Stick, Gun, 11Mm X 100Mm, Pk6 | Newark Electronics |
GLUE STICK, GUN, 11MM X 100MM, PK6 | element14 |
Where can I find additional details, specifications and documents for a PAD1100?
Additional datasheets, footprints and schematics for PAD1100 are listed on our Part Details page. You can also find images and similar parts to PAD1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAD1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAD1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAD1100 fall under?
The PAD1100 is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to PAD1100 when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAD1100 you can contact the distributor directly for product support, shipping queries etc.
Is the PAD1100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PAD1100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PAD1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAD1100 often in real-time on the comparison pages.
What if I can't find stock of PAD1100?
You can fill out our help required form which you can use to request a quote for PAD1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.