Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 25A |
---|---|
Supply Voltage Min | 207V |
Supply Voltage Max | 253V |
Isolation Voltage | 3.5kV |
Supply Frequency | 60Hz |
Operating Temperature Min | - |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
Control Voltage DC Max | 5V |
Control Voltage DC Min | 0V |
External Depth | 56mm |
External Length / Height | 28mm |
External Width | 43mm |
Fixing Centres | 48mm |
For Use With | Infrared Quartz and Ceramic Heaters and Lighting Transformers and AC Motors |
Gate Trigger Current Max Igt | 25A |
I2t | 250s |
Input Current | 0.05A |
Input Impedance | 5kohm |
Input Voltage Max | 10V |
Input Voltage Min | 0V |
Leakage Current | 5mA |
Power Dissipation Ptot Max | 1.2W |
RMS Current (Irms) | 25A |
Supply Voltage | 10V |
Supply Voltage AC Max | 253V |
Supply Voltage AC Min | 207V |
Supply Voltage Range | 207V AC to 253V AC |
Surge Current | 250A |
Weight | 0.63kg |
PAC2 phase angle power controller | RS |
Power Controller, 25A | Newark Electronics |
POWER CONTROLLER, 25A | element14 |
UAL United Automation Ltd Power Controller 8 VDC...12 VAC | Distrelec |
Where can I find additional details, specifications and documents for a PAC2?
Additional datasheets, footprints and schematics for PAC2 are listed on our Part Details page. You can also find images and similar parts to PAC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAC2 fall under?
The PAC2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to PAC2 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAC2 you can contact the distributor directly for product support, shipping queries etc.
Is the PAC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAC2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for PAC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAC2 often in real-time on the comparison pages.
What if I can't find stock of PAC2?
You can fill out our help required form which you can use to request a quote for PAC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.