Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 6.35mm |
Cable Clamp / Clip Material | Aluminium Alloy |
Cable Clamp / Clip Colour | - |
External Length | - |
External Width | - |
Height | - |
Cable Clamp, Aluminium Alloy, 6.35Mm | Newark Electronics |
60AC6791 | element14 |
CABLE CLAMP, ALUMINIUM ALLOY, 6.35MM | Farnell |
Where can I find additional details, specifications and documents for a PAC-1525?
Additional datasheets, footprints and schematics for PAC-1525 are listed on our Part Details page. You can also find images and similar parts to PAC-1525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAC-1525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAC-1525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAC-1525 fall under?
The PAC-1525 is listed under GARDNER BENDER Parts.
Can I view similar or alternative parts?
You can view similar parts to PAC-1525 when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAC-1525 you can contact the distributor directly for product support, shipping queries etc.
Is the PAC-1525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAC-1525 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PAC-1525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAC-1525 often in real-time on the comparison pages.
What if I can't find stock of PAC-1525?
You can fill out our help required form which you can use to request a quote for PAC-1525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.