Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | PA Series |
---|---|
Switch Mounting | Panel Mount |
Switch Terminals | Quick Connect |
Output Code | Octal |
Readout | 0 to 7 |
Contact Current Max | 100mA |
Contact Resistance Max | 0.1ohm |
Overall Height | 15mm |
RoHS Compliant | Yes |
Digital Pushwheel Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a PABA3000?
Additional datasheets, footprints and schematics for PABA3000 are listed on our Part Details page. You can also find images and similar parts to PABA3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PABA3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PABA3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PABA3000 fall under?
The PABA3000 is listed under Switches & Relays > Switches > Thumbwheel Switches.
Can I view similar or alternative parts?
You can view similar parts to PABA3000 when available in the Thumbwheel Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PABA3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PABA3000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PABA3000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PABA3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PABA3000 often in real-time on the comparison pages.
What if I can't find stock of PABA3000?
You can fill out our help required form which you can use to request a quote for PABA3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.