Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange/Black |
---|---|
Crimp Size | 26AWG to 24AWG |
For Use With | Western Electric / Stewart Stamping 4 6 & 8-Position Modular Plugs |
Length | 8.07" |
Status: | Unknown |
---|---|
Series: | All-in-One Ultra Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RJ22, RJ11, RJ12, RJ45 Modular Connectors & 28-24AWG Cables |
Product Range | All-in-One Ultra Series |
RoHS Compliant | NA |
Crimp Tool, Ratchet, Modular Conn/Cable | Newark Electronics |
All-In-One Ultra Crimper | Tempo Communications PA901016 | RS Americas |
Where can I find additional details, specifications and documents for a PA901016?
Additional datasheets, footprints and schematics for PA901016 are listed on our Part Details page. You can also find images and similar parts to PA901016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA901016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA901016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA901016 fall under?
The PA901016 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA901016 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA901016 you can contact the distributor directly for product support, shipping queries etc.
Is the PA901016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA901016 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PA901016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA901016 often in real-time on the comparison pages.
What if I can't find stock of PA901016?
You can fill out our help required form which you can use to request a quote for PA901016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.