Crimp Tool Type | Ratchet |
---|---|
For Use With | Modular Plug Connectors & Coaxial Cables |
Product Range | - |
Colour | Orange/Black |
Crimp Size | 0.36" 0.324" |
Crimp Tool | 8000 Series Crimper and Die |
Length | 9.84" |
Status: | Unknown |
---|---|
Series: | CrimpALL 8000 Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RJ45 Modular Connectors and RG6 Type F Coax Connectors |
Product Range | CrimpALL 8000 Series |
RoHS Compliant | NA |
Crimp Tool, Ratchet, Modular/Coax Conn | Newark Electronics |
Crimp Kit, 22-12 AWG, Electrical and control panel installation and wiring | Tempo Communications PA8045 | RS Americas |
Where can I find additional details, specifications and documents for a PA8045?
Additional datasheets, footprints and schematics for PA8045 are listed on our Part Details page. You can also find images and similar parts to PA8045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8045 fall under?
The PA8045 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA8045 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8045 you can contact the distributor directly for product support, shipping queries etc.
Is the PA8045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA8045 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PA8045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8045 often in real-time on the comparison pages.
What if I can't find stock of PA8045?
You can fill out our help required form which you can use to request a quote for PA8045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.