Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | RG-6 & RG-66 Quad, Belden 1694A Cables with HDTV, BNC & CATV F-Type Connectors |
Colour | Orange/Black |
Crimp Size | 0.36", 0.324", 0.068" |
RoHS Compliant | Yes |
Crimpall 8000 Crimper With Die | Newark Electronics |
Where can I find additional details, specifications and documents for a PA8012?
Additional datasheets, footprints and schematics for PA8012 are listed on our Part Details page. You can also find images and similar parts to PA8012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8012 fall under?
The PA8012 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to PA8012 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8012 you can contact the distributor directly for product support, shipping queries etc.
Is the PA8012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA8012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PA8012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8012 often in real-time on the comparison pages.
What if I can't find stock of PA8012?
You can fill out our help required form which you can use to request a quote for PA8012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.