Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | RG-6, Belden 1694, 1694A Coaxial with HDTV BNC/TNC RF Connectors |
Colour | Orange |
Crimp Size | 0.278", 0.275", 0.068" Hex, 0.042" Square |
Features | Ergonomic Design |
RoHS Compliant | NA |
Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a PA8004?
Additional datasheets, footprints and schematics for PA8004 are listed on our Part Details page. You can also find images and similar parts to PA8004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8004 fall under?
The PA8004 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to PA8004 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8004 you can contact the distributor directly for product support, shipping queries etc.
Is the PA8004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA8004 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PA8004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8004 often in real-time on the comparison pages.
What if I can't find stock of PA8004?
You can fill out our help required form which you can use to request a quote for PA8004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.