Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | RG-58 RG-59 & RG-62AU Coaxial with BNC/TNC RF Connectors |
Product Range | - |
Colour | Orange/Black |
Crimp Size | 0.256" 0.213" 0.068" |
Crimpall 8000 Crimper With Die | Newark Electronics |
Status: | Unknown |
---|---|
Series: | CrimpALL 8000 Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | BNC, TNC Connectors & RG58, RG59, RG62AU Cables |
Product Range | CrimpALL 8000 Series |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a PA8001?
Additional datasheets, footprints and schematics for PA8001 are listed on our Part Details page. You can also find images and similar parts to PA8001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8001 fall under?
The PA8001 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA8001 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8001 you can contact the distributor directly for product support, shipping queries etc.
Is the PA8001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA8001 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PA8001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8001 often in real-time on the comparison pages.
What if I can't find stock of PA8001?
You can fill out our help required form which you can use to request a quote for PA8001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.