Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Modular Plug Connectors & Coaxial Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Orange / Black |
Crimp Application | Connectors |
Length | 250mm |
Weight | 600g |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Modular Plug Connectors & Coaxial Cables |
RoHS Compliant | NA |
CrimpALL Crimp Frame, Ergonomic, Orange, For Interchangeable EZI-CHANGE Die Sets | Tempo Communications PA8000 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Modular Plug Connectors & Coaxial Cables |
SVHC | No SVHC (17-Dec-2015) |
Colour | Orange / Black |
Crimp Application | Connectors |
Length | 250mm |
Weight | 600g |
RoHS Compliant | NA |
Paladin 8000 series tool frame | RS |
Crimp Tool Frame | Newark Electronics |
Where can I find additional details, specifications and documents for a PA8000?
Additional datasheets, footprints and schematics for PA8000 are listed on our Part Details page. You can also find images and similar parts to PA8000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8000 fall under?
The PA8000 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA8000 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8000 you can contact the distributor directly for product support, shipping queries etc.
Is the PA8000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA8000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PA8000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8000 often in real-time on the comparison pages.
What if I can't find stock of PA8000?
You can fill out our help required form which you can use to request a quote for PA8000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.