PA4923 Storage Products & Accessories by Greenlee

TOOL BAG, BLACK

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$95.69


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Bag Type Tool
External Height - Imperial 11"
External Height - Metric 279.4mm
External Width - Imperial 8.5"
External Width - Metric 216mm
External Depth - Imperial 6"
RoHS Compliant Yes


PA4923 Tools & Production Supplies by Tempo Communications

TOOL BAG,ULTIMATE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Tool Bag,ultimate |Tempo Communications PA4923 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA4923?

Additional datasheets, footprints and schematics for PA4923 are listed on our Part Details page. You can also find images and similar parts to PA4923 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA4923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA4923 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA4923 fall under?

The PA4923 is listed under Tools & Production Supplies > Storage Products & Accessories > Bag.

Can I view similar or alternative parts?

You can view similar parts to PA4923 when available in the Bag range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA4923 you can contact the distributor directly for product support, shipping queries etc.

Is the PA4923 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PA4923 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PA4923.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA4923 often in real-time on the comparison pages.

What if I can't find stock of PA4923?

You can fill out our help required form which you can use to request a quote for PA4923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay