Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Current Energy Frequency Harmonics Power Voltage |
---|---|
No. of Channels | 3 Channel, 3Channels |
Voltage Range rms | 0V to 600V |
Bandwidth | 1MHz |
External Height | 146mm |
External Width | 420mm |
External Depth | 310mm |
Product Range | - |
Plug Type | EU SWISS UK |
Pa3000 Power Analyzer With Three Input Module |Tektronix PA3000 3CH | Newark Electronics |
PA3000 Power Analyzer with three input modules | Tektronix PA3000 3CH | RS Americas |
POWER ANALYZER, 3-PH, 0-600VRMS, 30ARMS | Farnell |
Where can I find additional details, specifications and documents for a PA3000 3CH?
Additional datasheets, footprints and schematics for PA3000 3CH are listed on our Part Details page. You can also find images and similar parts to PA3000 3CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA3000 3CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA3000 3CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA3000 3CH fall under?
The PA3000 3CH is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to PA3000 3CH when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA3000 3CH you can contact the distributor directly for product support, shipping queries etc.
Is the PA3000 3CH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA3000 3CH have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for PA3000 3CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA3000 3CH often in real-time on the comparison pages.
What if I can't find stock of PA3000 3CH?
You can fill out our help required form which you can use to request a quote for PA3000 3CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.