Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$47.10
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Die Applications | HDTV, BNC/TNC, True 75 ohm Connectors |
---|---|
For Use With | Crimp ALL 8000 & 1300 Series Crimp Tool Frames |
Crimp Size | 0.278", 0.275", 0.068", 0.042" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Die Kings/Adc-1694A Blister |Tempo Communications PA2657 | Newark Electronics |
Where can I find additional details, specifications and documents for a PA2657?
Additional datasheets, footprints and schematics for PA2657 are listed on our Part Details page. You can also find images and similar parts to PA2657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA2657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA2657 fall under?
The PA2657 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to PA2657 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA2657 you can contact the distributor directly for product support, shipping queries etc.
Is the PA2657 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA2657 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PA2657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA2657 often in real-time on the comparison pages.
What if I can't find stock of PA2657?
You can fill out our help required form which you can use to request a quote for PA2657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.