PA2042 Connector Tools & Accessories by Greenlee

CRIMP DIE, 8000 & 1300 SERIES CRIMP TOOL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.71

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$47.24
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Crimp Die Applications CATV "F" Connectors
For Use With Crimp ALL 8000 & 1300 Series Crimp Tool Frames
Crimp Size 0.346", 0.319", 0.256"
RoHS Compliant Yes


PA2042 Tools & Production Supplies by Tempo Communications

DIE CATV F RG59/6 BLISTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Die Catv F Rg59/6 Blister |Tempo Communications PA2042 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA2042?

Additional datasheets, footprints and schematics for PA2042 are listed on our Part Details page. You can also find images and similar parts to PA2042 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA2042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2042 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA2042 fall under?

The PA2042 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.

Can I view similar or alternative parts?

You can view similar parts to PA2042 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA2042 you can contact the distributor directly for product support, shipping queries etc.

Is the PA2042 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PA2042 have stock available?

Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for PA2042.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA2042 often in real-time on the comparison pages.

What if I can't find stock of PA2042?

You can fill out our help required form which you can use to request a quote for PA2042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay