Status: | Unknown |
---|---|
Series: | 1600 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Die Applications | BNC/TNC Connectors |
---|---|
For Use With | 1600 Series Crimp Tool Frame |
Product Range | 1600 Series |
Crimp Size | 0.068", 0.213", 0.255" |
RoHS Compliant | NA |
Crimp Die, 1600 Series Crimp Tool Frame | Newark Electronics |
Where can I find additional details, specifications and documents for a PA2005?
Additional datasheets, footprints and schematics for PA2005 are listed on our Part Details page. You can also find images and similar parts to PA2005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA2005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA2005 fall under?
The PA2005 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to PA2005 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA2005 you can contact the distributor directly for product support, shipping queries etc.
Is the PA2005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA2005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PA2005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA2005 often in real-time on the comparison pages.
What if I can't find stock of PA2005?
You can fill out our help required form which you can use to request a quote for PA2005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.