Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | 4.5mm to 25mm |
For Use With | Round Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity Metric | 4.5mm to 25mm |
---|---|
For Use With | Slits PVC & THHN Insulation From Round Cables, Armored Cables |
RoHS Compliant | NA |
Universal Slitting/Stripping Tool, PVC/SS Handle, Adjustable Cut Depth, SS blades | Tempo Communications PA1820 | RS Americas |
Cable Slitter, Am 25, 4.5Mm-25Mm, 5.3" | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stripping Capacity Metric | 4.5mm to 25mm |
---|---|
For Use With | Round Cables |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PA1820?
Additional datasheets, footprints and schematics for PA1820 are listed on our Part Details page. You can also find images and similar parts to PA1820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1820 fall under?
The PA1820 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1820 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1820 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1820 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1820 often in real-time on the comparison pages.
What if I can't find stock of PA1820?
You can fill out our help required form which you can use to request a quote for PA1820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.