Status: | Unknown |
---|---|
Series: | 1600 Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 20-10AWG Insulated and Non-Insulated Wire Ferrules |
Product Range | 1600 Series |
Colour | Orange/Black |
Crimp Size | 20AWG to 10AWG |
Status: | Unknown |
---|---|
Series: | 1600 Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 20-10AWG Wire Ferrules |
Product Range | 1600 Series |
RoHS Compliant | NA |
Crimper Wire-Ferrule 20-10 Awg | Tempo Communications PA1647 | RS Americas |
Crimp Tool, Ratchet, Wire Ferrule | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1647?
Additional datasheets, footprints and schematics for PA1647 are listed on our Part Details page. You can also find images and similar parts to PA1647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1647 fall under?
The PA1647 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA1647 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1647 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1647 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PA1647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1647 often in real-time on the comparison pages.
What if I can't find stock of PA1647?
You can fill out our help required form which you can use to request a quote for PA1647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.