Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Height | 140mm |
---|---|
External Width | 64.5mm |
External Depth | 41mm |
For Use With | UTP, STP & Flat Satin Cable w/RJ45 Terminations |
Power Source | Battery |
RoHS Compliant | Yes |
Data/Link Id And Cable-Check Tester | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1576?
Additional datasheets, footprints and schematics for PA1576 are listed on our Part Details page. You can also find images and similar parts to PA1576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1576 fall under?
The PA1576 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to PA1576 when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1576 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1576 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA1576 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PA1576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1576 often in real-time on the comparison pages.
What if I can't find stock of PA1576?
You can fill out our help required form which you can use to request a quote for PA1576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.