Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP RJ11 RJ12 RJ22 & RJ45 Modular Connectors & 28-24AWG Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP RJ11, RJ12, RJ22 & RJ45 Modular Connectors & 28-24AWG Contacts |
RoHS Compliant | NA |
CRIMPER ALL-IN-ONE AMP CLAMSHELL | Tempo Communications PA1540 | RS Americas |
Crimp Tool, Hand, Modular Conn & Contact | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP RJ11, RJ12, RJ22 & RJ45 Modular Connectors & 28-24AWG Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
RJ data plug termination tool | RS |
Where can I find additional details, specifications and documents for a PA1540?
Additional datasheets, footprints and schematics for PA1540 are listed on our Part Details page. You can also find images and similar parts to PA1540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1540 fall under?
The PA1540 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA1540 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1540 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1540 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1540 often in real-time on the comparison pages.
What if I can't find stock of PA1540?
You can fill out our help required form which you can use to request a quote for PA1540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.