Status: | Unknown |
---|---|
Series: | ProGrip Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 20AWG-12AWG D-Sub Contacts |
Product Range | ProGrip Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Pro-Grip Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 20-12AWG D-Sub Contacts |
Product Range | Pro-Grip Series |
RoHS Compliant | NA |
Crimper, 20-12 AWG, 4-Indent Crimping of Closed Barrel D-Sub Contacts, 11 Oz. | Tempo Communications PA1461 | RS Americas |
Status: | Unknown |
---|---|
Series: | ProGrip Series |
RoHS: | Compliant |
Crimp Tool Type | Hand |
---|---|
For Use With | 20AWG-12AWG D-Sub Contacts |
Product Range | ProGrip Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Hand Crimp Tool, 20-12Awg Contact | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1461?
Additional datasheets, footprints and schematics for PA1461 are listed on our Part Details page. You can also find images and similar parts to PA1461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1461 fall under?
The PA1461 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA1461 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1461 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1461 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1461 often in real-time on the comparison pages.
What if I can't find stock of PA1461?
You can fill out our help required form which you can use to request a quote for PA1461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.