Crimp Tool Type | Hand |
---|---|
For Use With | RG-6/ RG-6Q Quad, Belden 1694 Cables with CATV F-Type, BNC & HDTV Connectors |
Colour | Orange |
Crimp Size | 0.36", 0.324", 0.068" |
Length | 8.9" |
RoHS Compliant | NA |
Crimp Tool With Die | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1356?
Additional datasheets, footprints and schematics for PA1356 are listed on our Part Details page. You can also find images and similar parts to PA1356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1356 fall under?
The PA1356 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to PA1356 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1356 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1356 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PA1356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1356 often in real-time on the comparison pages.
What if I can't find stock of PA1356?
You can fill out our help required form which you can use to request a quote for PA1356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.