PA1306 Hand Tools by Greenlee

CRIMPER TOOL WITH DIE NON INSULATED TERMINALS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.07

Distributor Stock
Logo for Farnell
Farnell
from US$84.14
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$65.07
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$66.34
-
Buy Now
Logo for element14
element14
from US$108.34
-
Buy Now

Specifications

Crimp Tool Type Hand
For Use With 22-12AWG Non-Insulated Terminals Lugs & Power Contacts
Product Range -
Colour Orange Handle
Crimp Size 22AWG to 10AWG
Length 8.9"


PA1306 Connector Tools & Accessories by Tempo Communications

CRIMP TOOL, RATCHET, 22-10 AWG

Status: Unknown
Series: 1300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Crimp Tool Type Ratchet
For Use With 22-10AWG Terminals, Lugs, Power Contacts
Product Range 1300 Series
RoHS Compliant NA

Alternative Descriptions

CRIMPER 1300 NON-INSULATED AWG 22-10 | Tempo Communications PA1306 | RS Americas
Crimp Tool, Ratchet, 22-10 Awg | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA1306?

Additional datasheets, footprints and schematics for PA1306 are listed on our Part Details page. You can also find images and similar parts to PA1306 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA1306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1306 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA1306 fall under?

The PA1306 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.

Can I view similar or alternative parts?

You can view similar parts to PA1306 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA1306 you can contact the distributor directly for product support, shipping queries etc.

Is the PA1306 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA1306 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1306.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA1306 often in real-time on the comparison pages.

What if I can't find stock of PA1306?

You can fill out our help required form which you can use to request a quote for PA1306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay