Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity Metric | 2.5mm to 8mm |
---|---|
For Use With | RG58/59/62AU RG6/6QS RG174 Belden 1505A 1855A & 8281 & Mini-Coax Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | CST PRO Series |
RoHS: | Unknown |
Stripping Capacity Metric | 2.5mm to 8mm |
---|---|
For Use With | RG58/59/62AU, RG6/6QS, RG174, Belden 1505A, 1855A & 8281 & Mini-Coaxial Cables |
Product Range | CST PRO Series |
RoHS Compliant | NA |
CST Pro Coax Stripper 2-Level (Blue Cassette: .250) | Tempo Communications PA1283 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stripping Capacity Metric | 2.5mm to 8mm |
---|---|
For Use With | RG58/59/62AU, RG6/6QS, RG174, Belden 1505A, 1855A & 8281 & Mini-Coax Cables |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Coax Cable Stripper, 2.5Mm-8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1283?
Additional datasheets, footprints and schematics for PA1283 are listed on our Part Details page. You can also find images and similar parts to PA1283 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1283 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1283 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1283 fall under?
The PA1283 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1283 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1283 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1283 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1283 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PA1283.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1283 often in real-time on the comparison pages.
What if I can't find stock of PA1283?
You can fill out our help required form which you can use to request a quote for PA1283 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.