Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity Metric | - |
---|---|
For Use With | RG8 RG11 & RG213 Coaxial Cables |
Product Range | - |
Preset Strip Length - Dielectric | 0.157" |
Preset Strip Length - Jacket | 0.315" |
Strip Length | 0.315" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripper Lccst-8/11/213 Coax |Tempo Communications PA1256 | Newark Electronics |
LCCST-ECONOMY COAX STRIPPER RG6/RG11/RG213 | Tempo Communications PA1256 | RS Americas |
Where can I find additional details, specifications and documents for a PA1256?
Additional datasheets, footprints and schematics for PA1256 are listed on our Part Details page. You can also find images and similar parts to PA1256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1256 fall under?
The PA1256 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1256 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1256 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1256 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for PA1256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1256 often in real-time on the comparison pages.
What if I can't find stock of PA1256?
You can fill out our help required form which you can use to request a quote for PA1256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.