Status: | Unknown |
---|---|
Series: | ProGrip Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 28-26AWG D-sub 22-14AWG Open Barrel 26-22AWG Butt & Spade Terminals |
Product Range | ProGrip Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Pro-Grip Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 28-26AWG D-sub, 22-14AWG Open Barrel, 26-22AWG Butt & Spade Lug Terminals |
Product Range | Pro-Grip Series |
RoHS Compliant | NA |
Multi-Purpose Electrical Terminal Crimper,28-14 AWG, PRO-CRIMPER Series, Orange | Tempo Communications PA1176 | RS Americas |
Status: | Unknown |
---|---|
Series: | ProGrip Series |
RoHS: | Compliant |
Crimp Tool Type | Hand |
---|---|
For Use With | 28-26AWG D-sub, 22-14AWG Open Barrel, 26-22AWG Butt & Spade Terminals |
Product Range | ProGrip Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Hand Crimp Tool, 28-14Awg Terminal | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1176?
Additional datasheets, footprints and schematics for PA1176 are listed on our Part Details page. You can also find images and similar parts to PA1176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1176 fall under?
The PA1176 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA1176 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1176 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1176 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1176 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PA1176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1176 often in real-time on the comparison pages.
What if I can't find stock of PA1176?
You can fill out our help required form which you can use to request a quote for PA1176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.