Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 2mm to 3mm Dia Fibre Optic Cables |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 2mm to 3mm Dia Fibre Optic Cables |
---|---|
RoHS Compliant | NA |
STRIPPER FIBER OPTIC 3-LEVEL RET | Tempo Communications PA1162 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 2mm to 3mm Dia Fibre Optic Cables |
---|---|
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Fibre Optic Economy Cable Stripper | RS |
Fibre Optic Stripper, 2-3Mm Cable, 127Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1162?
Additional datasheets, footprints and schematics for PA1162 are listed on our Part Details page. You can also find images and similar parts to PA1162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1162 fall under?
The PA1162 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1162 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1162 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1162 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PA1162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1162 often in real-time on the comparison pages.
What if I can't find stock of PA1162?
You can fill out our help required form which you can use to request a quote for PA1162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.