Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Unknown |
Stripping Capacity AWG | 30AWG to 10AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | Wires & Cables |
Product Range | GripP Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Unknown |
Stripping Capacity AWG | 22AWG to 10AWG, 30AWG to 20AWG |
---|---|
For Use With | Wire, Romex Household Cables |
Product Range | GripP Series |
RoHS Compliant | NA |
Grip 10 & 20 Cutter/Stripper Bundle, 22-10 and 30-20 gauge | Tempo Communications PA1123 | RS Americas |
Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Compliant |
Stripping Capacity AWG | 30AWG to 10AWG |
---|---|
For Use With | Wires & Cables |
Product Range | GripP Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Cable Stripper, 30Awg-10Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1123?
Additional datasheets, footprints and schematics for PA1123 are listed on our Part Details page. You can also find images and similar parts to PA1123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1123 fall under?
The PA1123 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1123 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1123 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1123 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PA1123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1123 often in real-time on the comparison pages.
What if I can't find stock of PA1123?
You can fill out our help required form which you can use to request a quote for PA1123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.