Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Unknown |
Stripping Capacity AWG | 30AWG to 20AWG |
---|---|
Stripping Capacity Metric | 0.05mm² to 0.5mm² |
For Use With | Wires & Cables |
Product Range | GripP Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Unknown |
Stripping Capacity AWG | 30AWG to 20AWG |
---|---|
Stripping Capacity Metric | 0.05mm² to 0.5mm² |
For Use With | Wire and Cables |
Product Range | GripP Series |
RoHS Compliant | NA |
Stripper,30-20 AWG, Electrical wire, hook-up wire and multi-conductor cable | Tempo Communications PA1118 | RS Americas |
Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Compliant |
Stripping Capacity AWG | 30AWG to 20AWG |
---|---|
Stripping Capacity Metric | 0.05mm2 to 0.5mm2 |
For Use With | Wires & Cables |
Product Range | GripP Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Cable Stripper, 30Awg-20Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1118?
Additional datasheets, footprints and schematics for PA1118 are listed on our Part Details page. You can also find images and similar parts to PA1118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1118 fall under?
The PA1118 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1118 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1118 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PA1118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1118 often in real-time on the comparison pages.
What if I can't find stock of PA1118?
You can fill out our help required form which you can use to request a quote for PA1118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.