Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | Wires & Romex Household Cables |
Product Range | - |
Colour | Yellow/Black |
Handle Colour | Orange Black |
Overall Length | 7.1" |
Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Unknown |
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | 0.34mm² to 6mm² |
For Use With | Romex Household Cables |
Product Range | GripP Series |
RoHS Compliant | NA |
Stripper,24-10 AWG, Electrical Eire, Hook-Up Wire and Multi-Conductor Cable | Tempo Communications PA1117 | RS Americas |
Status: | Unknown |
---|---|
Series: | GripP Series |
RoHS: | Compliant |
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | 0.34mm2 to 6mm2 |
For Use With | Wires & Cables |
Product Range | GripP Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Cable Stripper, 22Awg-10Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1117.?
Additional datasheets, footprints and schematics for PA1117. are listed on our Part Details page. You can also find images and similar parts to PA1117. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1117. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1117. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1117. fall under?
The PA1117. is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1117. when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1117. you can contact the distributor directly for product support, shipping queries etc.
Is the PA1117. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1117. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1117..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1117. often in real-time on the comparison pages.
What if I can't find stock of PA1117.?
You can fill out our help required form which you can use to request a quote for PA1117. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.