Status: | Unknown |
---|---|
Series: | SureStrip Series |
RoHS: | Unknown |
Stripping Capacity AWG | 14AWG to 8AWG |
---|---|
Stripping Capacity Metric | 2.5mm² to 75mm² |
For Use With | 4 6 8-Conductor Flat Satin UTP/STP Data and Telephone Cables |
Product Range | SureStrip Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Data SureStrip Series |
RoHS: | Unknown |
Stripping Capacity AWG | 14AWG to 8AWG |
---|---|
Stripping Capacity Metric | 2.5mm² to 75mm² |
For Use With | Round UTP/STP Voice, Data Cables & Flat Satin Phone Cables |
Product Range | Data SureStrip Series |
RoHS Compliant | NA |
Cutter/Stripper, Cutter/Stripper | Tempo Communications PA1116 | RS Americas |
Cable Stripper/Cutter, 14Awg-8Awg, 4.53" | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1116?
Additional datasheets, footprints and schematics for PA1116 are listed on our Part Details page. You can also find images and similar parts to PA1116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1116 fall under?
The PA1116 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1116 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1116 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1116 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1116 often in real-time on the comparison pages.
What if I can't find stock of PA1116?
You can fill out our help required form which you can use to request a quote for PA1116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.