Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 28AWG to 18AWG |
---|---|
Stripping Capacity Metric | 0.8mm² to 1mm² |
For Use With | PVC PTFE & Silicon Wires |
Product Range | - |
Colour | Black |
Overall Length | 5.3" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 28AWG to 18AWG |
---|---|
Stripping Capacity Metric | 0.08mm² to 1mm² |
For Use With | Multiple Conductors and Thin Ribbon-Cable Conductors, Conductors w/PVC, PTFE, Silicone Insulations |
RoHS Compliant | NA |
Mini-Stripax Plus Wire Stripper | Tempo Communications PA1115P | RS Americas |
Wire Stripper/Cutter, 28Awg To 18Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1115P?
Additional datasheets, footprints and schematics for PA1115P are listed on our Part Details page. You can also find images and similar parts to PA1115P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1115P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1115P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1115P fall under?
The PA1115P is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to PA1115P when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1115P you can contact the distributor directly for product support, shipping queries etc.
Is the PA1115P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1115P have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PA1115P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1115P often in real-time on the comparison pages.
What if I can't find stock of PA1115P?
You can fill out our help required form which you can use to request a quote for PA1115P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.