Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
-
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
RS Americas
from US$55.65
|
-
|
Buy Now | |
element14
from US$3.50
|
-
|
Buy Now | |
Symmetry Electronics
from US$7.08
|
-
|
Buy Now | |
TTI Europe
from US$2.76
|
-
|
Buy Now | |
Richardson RFPD
from US$2.71
|
-
|
Buy Now | |
Sager
from US$57.88
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Centre Frequency | 2.442GHz |
---|---|
Antenna Case Size | 10mm x 4mm x 3mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Antenna, Bluetooth/Wlan/Zigbee, 2.442Ghz | Newark Electronics |
PA.11 2.4GHz Dielectric PIFA Antenna | Future Electronics |
ANTENNA, BLUETOOTH/WLAN/ZIGBEE, 2.442GHZ | element14 |
2.4GHZ DIELECTRIC ANTENNA | TTI Europe |
ANTENNA UNIT | Richardson RFPD |
2.4GHZ DIELECTRIC PIFA ANT (FOR TOP RT POSITION ON PCB BRD) | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a PA.11?
Additional datasheets, footprints and schematics for PA.11 are listed on our Part Details page. You can also find images and similar parts to PA.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA.11 fall under?
The PA.11 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to PA.11 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA.11 you can contact the distributor directly for product support, shipping queries etc.
Is the PA.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA.11 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Symmetry Electronics have stock available or on a lead time for PA.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA.11 often in real-time on the comparison pages.
What if I can't find stock of PA.11?
You can fill out our help required form which you can use to request a quote for PA.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.