Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Transmitter |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | 15W |
Operating Temperature Range | 0°C to 85°C |
IC Package Type | VFQFN |
No. of Pins | 48Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Wireless Power Transmitter |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 21V |
Supply Voltage Min | 4.25V |
Where can I find additional details, specifications and documents for a P9242-RNDGI?
Additional datasheets, footprints and schematics for P9242-RNDGI are listed on our Part Details page. You can also find images and similar parts to P9242-RNDGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P9242-RNDGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9242-RNDGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P9242-RNDGI fall under?
The P9242-RNDGI is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to P9242-RNDGI when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P9242-RNDGI you can contact the distributor directly for product support, shipping queries etc.
Is the P9242-RNDGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P9242-RNDGI have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for P9242-RNDGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P9242-RNDGI often in real-time on the comparison pages.
What if I can't find stock of P9242-RNDGI?
You can fill out our help required form which you can use to request a quote for P9242-RNDGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.